EN
  • EN
  • DE

MCP19115-E/MQ

Part No MCP19115-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP I2C 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching 31.25kHz to 2MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 28-QFN (5x5)
Win Source Part Number 1074973-MCP19115-E/MQ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP19115-E/MQ CAD Model

Description

The MCP19115-E/MQ from Microchip Technology is an innovative, mixed-signal, programmable Digital-Analog Converter (DAC) that integrates an 8-bit microcontroller with an EEPROM memory, making it a versatile solution for a wide range of applications. This product is a part of Microchip's MCP1911x family, which is known for its flexibility and performance in power conversion and battery management systems.

Key Features

  • Programmable PWM Output: The device features a high-resolution, high-frequency Pulse Width Modulation (PWM) output, which is ideal for precise control in power supply applications.
  • Integrated EEPROM: With onboard EEPROM, the MCP19115-E/MQ allows for the storage of custom program code and calibration data, which can be updated in the field.
  • High-Speed ADC: An integrated Analog-to-Digital Converter (ADC) provides fast and accurate measurements, which is essential for real-time system monitoring and feedback control.
  • Advanced Communication: The IC supports I2C communication protocol for easy interfacing with other microcontrollers, sensors, and components in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the MCP19115-E/MQ is suitable for battery-powered devices, reducing the overall energy consumption and extending battery life.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply designs and ensuring compatibility with different system voltages.

Applications

The MCP19115-E/MQ is a versatile component that can be used in an array of applications, including:

  • DC-DC Converters
  • Battery Chargers
  • LED Lighting Systems
  • Power Supply Modules
  • Automotive and Marine Applications

Due to its programmability, high integration, and performance, the MCP19115-E/MQ is an excellent choice for designers looking to create sophisticated and adaptable power management solutions. Its compact QFN package allows for space-saving designs, making it well-suited for modern electronic devices where space is at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1510 $60.9060
14+ $8.3291 $116.6074
22+ $8.0688 $177.5136
30+ $7.8085 $234.2550
39+ $7.5482 $294.3798
52+ $6.7674 $351.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess