EN
  • EN
  • DE

MCP2021AT-500E/SN

Part No MCP2021AT-500E/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN 5.0V LDO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 208193-MCP2021AT-500E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2021AT-500E/SN CAD Model

Description

The Microchip MCP2021AT-500E/SN is a versatile and robust interface component designed for automotive applications, which provides a seamless connection between a microcontroller and a vehicle's onboard diagnostics (OBD) port. As part of Microchip's extensive product line, this interface IC is specifically engineered to facilitate reliable communication over a LIN bus (Local Interconnect Network).

The MCP2021AT-500E/SN integrates a LIN transceiver and a voltage regulator, making it an ideal solution for managing the LIN communication protocol in automotive environments that require low power consumption and high reliability. The device operates over a wide voltage range of 5.5V to 27V, which is particularly important for automotive applications where power supply conditions can be quite variable.

This transceiver is compliant with the LIN Bus 2.0/2.1/2.2/2.3 and SAE J2602 standards, ensuring compatibility with a wide range of automotive network protocols. It supports data rates up to 20kbps, allowing for efficient data transmission within the vehicle's network. The MCP2021AT-500E/SN also features a battery voltage sensor, which is crucial for monitoring the status of the vehicle's power supply.

The integrated voltage regulator offers a stable 5V or 3.3V output, which can be used to power external components in the system, including the host microcontroller. This feature simplifies system design by reducing the number of external components required. Additionally, the MCP2021AT-500E/SN includes thermal shutdown, short-circuit protection, and current limiting functionalities, which contribute to the overall robustness of the system by safeguarding the IC from potential damage caused by harsh automotive conditions.

Packaged in an 8-pin SOIC (Small Outline Integrated Circuit) form factor, the MCP2021AT-500E/SN is designed for space-constrained applications. This compact package makes it a suitable choice for various automotive modules, including body control, gateway modules, and sensor interfaces. Its operational temperature range of -40°C to +125°C ensures reliable performance even under extreme temperature variations commonly encountered in automotive environments.

In summary, the Microchip MCP2021AT-500E/SN is a highly integrated, feature-rich LIN transceiver and voltage regulator IC that provides a reliable interface for automotive networking applications, ensuring stable operation and communication within the demanding automotive sector.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess