EN
  • EN
  • DE

TCAN1042HVDRBRQ1

Part No TCAN1042HVDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON  /  1/1 Transceiver CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1042
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261102-TCAN1042HVDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042HVDRBRQ1 CAD Model

Description

The TCAN1042HVDRBRQ1 is a robust, high-speed Controller Area Network (CAN) transceiver from Texas Instruments, designed to facilitate communication in automotive applications. This device serves as an interface between the CAN protocol controller and the physical two-wire CAN bus, ensuring reliable data transmission and reception in demanding vehicular environments.

Key Features

  • Automotive Grade: Qualified for automotive applications, the TCAN1042HVDRBRQ1 meets stringent requirements for reliability and performance under extreme conditions.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, the transceiver minimizes electromagnetic emissions and is highly resistant to electromagnetic interference.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various automotive power systems.
  • Bus Fault Protection: The transceiver is capable of withstanding voltage transients up to ±58V, providing protection against faults on the CAN bus lines.
  • Thermal Protection: It includes thermal shutdown features to protect the device from overheating, ensuring long-term reliability.
  • Low Power Mode: A low-power standby mode reduces current consumption when the network is idle or when the vehicle is turned off.

Applications

The TCAN1042HVDRBRQ1 is ideal for a wide range of automotive applications, including:

  • Powertrain systems
  • Chassis control modules
  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Infotainment and telematics systems

Package and Quality

Encased in a compact 8-pin SOIC package, the TCAN1042HVDRBRQ1 is designed to occupy minimal space on a circuit board while delivering high durability and performance. The device is part of Texas Instruments' "Q1" series, which signifies that it adheres to rigorous quality standards required for automotive industry components.

With its robust feature set and compliance with automotive industry standards, the TCAN1042HVDRBRQ1 is a reliable choice for designers looking to implement CAN communication in vehicles, ensuring both safety and efficiency on the road.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0437 $51.7429
41+ $2.4974 $102.3934
63+ $2.4193 $152.4159
86+ $2.3413 $201.3518
111+ $2.2632 $251.2152
148+ $2.0291 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess