EN
  • EN
  • DE

MCP2021T500E/SNVAO

Part No MCP2021T500E/SNVAO
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description LIN Transceiver, 26µA, 5.5 to 18V, -40 to 125°C, PDIP-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969220-MCP2021T500E/SNVAO
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP2021T500E/SNVAO CAD Model

Description

The MCP2021T500E/SNVAO is a CAN (Controller Area Network) transceiver from Microchip Technology. It's designed to interface a microcontroller with a CAN bus, enabling communication in automotive, industrial, and other networked applications.

Applications

  • Automotive networking: Used in vehicle communication systems for engine management, body control, and infotainment.
  • Industrial automation: Implements CAN communication in PLCs, motor drives, and sensor networks.
  • Building automation: Enables CAN-based control of lighting, HVAC, and security systems.
  • Medical equipment: Used in medical devices for communication and control.
  • Embedded networking: General-purpose CAN transceiver for various embedded applications.

Features

  • CAN transceiver: Interfaces a microcontroller with a CAN bus.
  • Compliant with CAN specification 2.0B: Supports standard and extended CAN frames.
  • High-speed CAN: Supports data rates up to 1 Mbps.
  • Low power consumption: Includes sleep mode for reduced power consumption.
  • Protection features: Includes overvoltage and short-circuit protection.
  • SOIC package: Small Outline Integrated Circuit package for surface mount assembly.

Benefits

  • Reliable CAN communication: Provides robust and reliable communication in harsh environments.
  • Easy to use: Simple to interface with microcontrollers.
  • Low power consumption: Extends battery life in portable applications.
  • Protection against damage: Overvoltage and short-circuit protection enhance system reliability.
  • Industry-standard interface: CAN is a widely used and well-supported communication protocol.

Additional Details

The MCP2021T500E/SNVAO operates from a single 5V supply. It features a dominant timeout function to prevent bus lock-up in case of a faulty node. The device's slope control is optimized to minimize EMI emissions. Detailed specifications, including voltage levels, timing characteristics, and pinout information, are available in the Microchip datasheet. The 'T500E' likely refers to a specific voltage level (5.0V) and 'SNVAO' denotes the package type (SOIC) and possibly manufacturing location or specific testing performed. Proper termination of the CAN bus is crucial for reliable communication and is typically achieved using 120-ohm resistors at each end of the bus.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2143 $50.9289
49+ $2.0714 $101.4986
75+ $2.0000 $150.0000
108+ $1.8571 $200.5668
141+ $1.7857 $251.7837
175+ $1.7143 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess