EN
  • EN
  • DE

MCP2510-I/P

Part No MCP2510-I/P
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description CAN 5Mbps Sleep/Standby 3.3V/5V 18-Pin PDIP Tube / IC CAN CONTRLER IND TEMP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 788297-MCP2510-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name MCP2510
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP2510-I/P CAD Model

Description

Microchip Technology MCP2510-I/P Stand-Alone CAN Controller

The MCP2510-I/P is a robust, stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, designed to simplify applications requiring field bus connectivity. This device provides an optimal solution for automotive and industrial applications as well as medical and mobile equipment that utilize the CAN protocol for communication.

Key Features:

  • High-Speed CAN Interface: Supports 1 Mb/s operation, making it suitable for high-speed data transfers within vehicle networks and industrial control systems.
  • Industry-Standard Serial Peripheral Interface (SPI): Ensures easy integration with most microcontrollers for seamless communication and control.
  • Message Filtering: Comes with two acceptance masks and six acceptance filters, allowing for flexible message filtering and handling.
  • Error Detection and Confinement: Features error detection and confinement mechanisms that enhance data integrity and network robustness.
  • Operating Voltage: Works within a supply voltage range of 4.5V to 5.5V, making it compatible with a wide array of industrial and automotive power systems.
  • Temperature Range: Industrial grade with an operational temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a PDIP (Plastic Dual In-line Package), the MCP2510-I/P is suitable for through-hole mounting, providing ease of prototyping and production.

Applications:

The MCP2510-I/P is ideal for a variety of applications that require reliable data communication. Some common use cases include:

  • Automotive networks such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems, including sensor networks and robotic control.
  • Medical equipment for patient monitoring and diagnostics.
  • Embedded systems requiring robust and reliable communication in harsh environments.

By leveraging the MCP2510-I/P CAN controller, designers can ensure efficient and secure data transmission, reducing system complexity and enhancing overall performance.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9458 $55.5664
18+ $5.6991 $102.5838
28+ $5.5210 $154.5880
38+ $5.3429 $203.0302
49+ $5.1648 $253.0752
65+ $4.6306 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess