Microchip Technology MCP2542FDT-H/MF CAN Transceiver
The MCP2542FDT-H/MF is a high-speed CAN transceiver designed by Microchip Technology, which serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is specifically tailored for automotive applications and industrial automation, where reliable data communication is essential for the proper functioning of the system.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN (up to 1 Mb/s).
- Low-Power Mode: Includes a low-power standby mode with remote wake-up capability, making it suitable for power-sensitive applications.
- Robust Protection: Features protection against damage due to high-voltage or electrical fast transients, as well as electrostatic discharge (ESD).
- Extended Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
Applications
- Automotive networks
- Industrial automation systems
- Embedded systems requiring robust data communication
Product Specifications
Parameter
Value
Supply Voltage
4.5V - 5.5V
Operating Temperature
-40°C to +125°C
Package Type
8-pin DFN (2x3mm)
Standby Current
5 μA (typical)
The MCP2542FDT-H/MF transceiver from Microchip Technology is a reliable solution for CAN network communication, offering robustness and high performance. Its small footprint and power efficiency make it an excellent choice for a wide range of applications that require dependable data exchange under varying environmental conditions.