EN
  • EN
  • DE

MCP3021

Part No MCP3021
Manufacturer Microchip Technology
Description Low Power 10-Bit A/D Converter With I2C™ Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1221030-MCP3021
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Test & Measurement, Security, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP3021 CAD Model

Description

Microchip Technology's MCP3021 Analog-to-Digital Converter

The MCP3021 is a highly efficient 10-bit Analog-to-Digital Converter (ADC) developed by Microchip Technology, designed for easy integration into a variety of applications that require digital processing of analog signals. This compact and versatile component is perfect for embedded systems where space and power consumption are critical considerations.

Key Features

  • Resolution: The MCP3021 provides a 10-bit resolution, ensuring precise digital representation of analog inputs for accurate processing and measurement.
  • Low Power Consumption: With its low-power design, the MCP3021 is ideal for battery-operated devices, helping to extend battery life and reduce energy costs.
  • I2C Interface: The device features a standard I2C interface, facilitating easy communication with microcontrollers and other digital systems. This allows for simple integration into existing designs without the need for complex wiring or additional components.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 2.7V to 5.5V, the MCP3021 is adaptable to various power environments, ensuring compatibility with both 3.3V and 5V systems.
  • Extended Temperature Range: Designed to perform reliably in diverse conditions, the MCP3021 operates over an industrial temperature range, making it suitable for harsh environments.
  • Small Footprint: The device comes in a small SOT-23-5 package, which is beneficial for space-constrained applications such as portable devices and wearables.

Applications

The MCP3021 is a versatile ADC that can be used in a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Battery monitoring and power management
  • Environmental monitoring and sensor data analysis
  • Medical devices and health monitoring systems
  • Industrial control systems

With its combination of precision, low power consumption, and ease of use, the MCP3021 from Microchip Technology stands out as a reliable choice for designers looking to enhance the performance of their digital systems with high-quality analog-to-digital conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess