EN
  • EN
  • DE

MCP3426A0T-E/SN

Part No MCP3426A0T-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 2
Input Type Differential
Data Interface I²C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number MCP3426
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366589-MCP3426A0T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP3426A0T-E/SN CAD Model

Description

The MCP3426A0T-E/SN is a versatile and high-precision 16-bit Analog-to-Digital Converter (ADC) component manufactured by Microchip Technology, designed to cater to a wide array of applications that require accurate analog signal conversion. This compact device is an ideal solution for various fields such as industrial monitoring, consumer electronics, and medical instrumentation.

Key Features

  • Resolution: The MCP3426A0T-E/SN boasts a 16-bit resolution, ensuring high-precision measurements for critical applications.
  • Channels: It features two fully differential input channels, allowing for flexible and varied measurement configurations.
  • Sampling Rate: The device offers a programmable data rate of 3.75 SPS (samples per second) to 240 SPS, accommodating both slow and fast signal dynamics.
  • Interface: Communication with microcontrollers or processors is seamless through the industry-standard I2C interface, simplifying system integration.
  • Supply Voltage: Operating on a single 2.7V to 5.5V supply, the MCP3426A0T-E/SN is versatile for both portable and fixed power designs.
  • On-Board Voltage Reference: The integrated precision voltage reference and on-board oscillator minimize the need for external components, reducing system complexity and cost.
  • Extended Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: It comes in a small 8-pin MSOP package, optimizing board space in space-constrained applications.

Applications

The MCP3426A0T-E/SN is engineered to be a flexible component suitable for a variety of applications, such as:

  • Portable instrumentation
  • Battery-powered systems
  • Data acquisition
  • Temperature sensing and monitoring
  • Industrial process control
  • Smart sensors

Conclusion

With its high resolution, multiple input channels, and versatile features, the MCP3426A0T-E/SN from Microchip Technology is an excellent choice for designers looking to implement precise ADC functionality in their systems. The combination of its performance, integrated features, and robustness in various environments makes it a reliable and cost-effective solution for a multitude of ADC requirements.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5655 $50.0895
22+ $4.5665 $100.4630
34+ $4.4238 $150.4092
47+ $4.2811 $201.2117
61+ $4.1384 $252.4424
81+ $3.7103 $300.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess