EN
  • EN
  • DE

MCP3903-I/SS

Part No MCP3903-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE General Purpose 6 ADC 24bit 3.3V/5V 28-Pin SSOP Tube / IC AFE 24BIT 64KSPS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 24
Number of Channels 6
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 788307-MCP3903-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3903
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP3903-I/SS CAD Model

Description

Microchip Technology's MCP3903-I/SS Analog-to-Digital Converter

The MCP3903-I/SS from Microchip Technology is a highly integrated, six-channel analog-to-digital converter (ADC) designed for high-precision applications that require simultaneous and multiple channel sampling. It features six 24-bit Delta-Sigma ADCs with a low-noise programmable gain amplifier, making it ideal for sensor interfacing in industrial, consumer, and communication applications.

This robust ADC component comes in a compact 28-pin SSOP package, ensuring a minimal footprint on your PCB design. Its precision characteristics and flexible input signal range are tailored to meet the demands of energy metering, audio applications, and instrumentation, among others.

Key features of the MCP3903-I/SS include:

  • High Resolution: With 24-bit resolution, the MCP3903-I/SS provides high-precision measurements, allowing for accurate signal representation.
  • Simultaneous Sampling: The six ADCs operate simultaneously, enabling the capture of multiple signals at the same instant, which is critical for phase-sensitive applications such as power metering.
  • Programmable Gain: The integrated programmable gain amplifiers can be adjusted for each channel, enhancing the ADC's flexibility to interface with different sensors and signal types.
  • Dithering Option: The MCP3903-I/SS offers a dithering mode to improve resolution in noise-limited applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low current consumption, making it suitable for battery-powered devices.
  • Extended Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation in harsh environments.
  • SPI Interface: The device includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.

With its exceptional accuracy and noise performance, the MCP3903-I/SS is a versatile solution for any design requiring high-quality analog-to-digital conversion. Whether it's for advanced energy metering systems or high-fidelity audio processing, this ADC from Microchip Technology offers the performance and reliability needed to handle complex and sensitive data acquisition tasks.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3600 $56.1600
14+ $7.6800 $107.5200
21+ $7.4400 $156.2400
28+ $7.2000 $201.6000
36+ $6.9600 $250.5600
49+ $6.2400 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess