EN
  • EN
  • DE

MCP3906A-I/SS

Part No MCP3906A-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER METERING-1 PHASE 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Single Phase Meter IC 24-SSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MCP3906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 59
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926662-MCP3906A-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP3906A-I/SS CAD Model

Description

The MCP3906A-I/SS is a highly integrated analog front-end (AFE) device from the renowned manufacturer Microchip Technology. This precision analog-to-digital converter (ADC) is designed for high-accuracy, energy metering applications and is a part of Microchip's portfolio of utility metering solutions. It is an ideal choice for smart meter designs, providing advanced features that enable accurate energy measurement and efficient data acquisition.

Key Features

  • High Accuracy: The MCP3906A-I/SS boasts an exceptional level of accuracy due to its 24-bit delta-sigma ADCs. This makes it suitable for applications requiring precise measurement, such as residential and industrial energy meters.
  • Dual ADC Channels: Equipped with two synchronous sampling ADC channels, the device allows simultaneous sampling of voltage and current inputs, which is critical for accurate power and energy calculations.
  • On-Chip Features: It includes a variety of on-chip features such as programmable gain amplifiers (PGAs), voltage reference, phase delay compensation, and a modulator output block, all of which contribute to reducing external component count and simplifying system design.
  • Communication Interface: The MCP3906A-I/SS supports an SPI interface for communication with microcontrollers, enabling easy integration into digital systems and facilitating data transfer for processing and analysis.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliable performance in environments with varying temperatures.
  • Package: The IC is available in a 20-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The MCP3906A-I/SS is versatile and can be used in a wide range of applications beyond just energy metering. These include power monitoring systems, industrial automation, and measurement equipment. Its robust design and high precision make it a dependable choice for developers looking to create systems with stringent energy measurement requirements.

Conclusion

Microchip Technology's MCP3906A-I/SS is a comprehensive solution for energy metering that offers accuracy, integration, and ease of use. Its advanced features and reliable performance make it a top choice for engineers and designers working on the next generation of smart metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0247 $60.2964
29+ $4.1229 $119.5641
44+ $3.9941 $175.7404
60+ $3.8652 $231.9120
78+ $3.7364 $291.4392
104+ $3.3499 $348.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess