EN
  • EN
  • DE

MCP3914A1T-E/MV

Part No MCP3914A1T-E/MV
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 8CH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 3 Phase Meter IC 40-UQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-UFQFN Exposed Pad
Case / Package 40-UQFN (5x5)
Family Name MCP3914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3914A1T-E/MVDKR, MCP3914A1T-E/MVTR, MCP3914A1T-E/MV-ND, MCP3914A1T-E/MVCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844246-MCP3914A1T-E/MV
Ultra Librarian 3D Model Ultra Librarian MCP3914A1T-E/MV CAD Model

Description

The MCP3914A1T-E/MV is a highly precise, multi-channel analog front-end (AFE) designed by Microchip Technology for energy metering, industrial, and commercial applications. This advanced integrated circuit (IC) features eight synchronous sampling channels, making it ideal for complex power monitoring systems that require simultaneous multi-channel measurements.

Key Features:

  • High Precision: With 24-bit resolution, the MCP3914A1T-E/MV provides high accuracy measurement capabilities, ensuring detailed and reliable data for energy metering and monitoring tasks.
  • Eight Channels: This device includes eight independently configurable channels, allowing for versatile application across various measurement needs.
  • Programmable Data Rate: The MCP3914A1T-E/MV supports programmable data rates up to 125k samples per second, enabling flexibility in balancing between power consumption and speed requirements.
  • Integrated Features: It comes with an internal low-drift voltage reference, a programmable gain amplifier (PGA), and phase delay compensation, which simplifies system design and reduces external component count.
  • Daisy-Chain Capability: The device supports daisy-chaining multiple ICs for expanded channel capacity, making it highly scalable for complex system requirements.

Applications:

  • Smart Energy Metering
  • Power Quality Analysis
  • Industrial Process Control
  • Multi-phase Energy Monitoring

The MCP3914A1T-E/MV operates over a wide temperature range and is available in a 20-lead QFN package, ensuring robust performance in harsh environments. Its advanced features and multi-channel design make it a versatile choice for designers looking to create sophisticated measurement systems with high accuracy and reliability.

Microchip Technology's commitment to quality and performance is evident in the MCP3914A1T-E/MV, making it a top choice for professionals in the fields of energy metering and industrial control. Integrating this AFE into your design can significantly enhance the precision and functionality of your monitoring systems.

You May Also Be Interested in

Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2220 $55.9980
20+ $5.1052 $102.1040
31+ $4.9457 $153.3167
42+ $4.7861 $201.0162
55+ $4.6266 $254.4630
73+ $4.1480 $302.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess