EN
  • EN
  • DE

MCP4019T-503E/LT

Part No MCP4019T-503E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7-Bit Single I2C™ Digital POT with Volatile Memory in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 155
Operating Temperature Range -40°C ~ 125°C
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
RoHS State Request Verification
Win Source Part Number 1221073-MCP4019T-503E/LT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4019
Introduction Date March 30, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4019T-503E/LT CAD Model

Description

Microchip Technology's MCP4019T-503E/LT Digital Potentiometer

The MCP4019T-503E/LT is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and versatile device offers a unique combination of durability and precision, making it an ideal choice for a wide range of applications including calibration, adjustable power supplies, and signal conditioning.

Key Features

  • Resistance Value: The MCP4019T-503E/LT offers a total resistance of 50kΩ with a tolerance of ±20%, providing a reliable and stable adjustable resistance for various circuits.
  • Resolution: It features 7-bit resolution, which amounts to 128 resistive steps, allowing for fine adjustments to the resistance level.
  • Interface: The device is equipped with an I2C™ compatible interface, ensuring easy integration into most systems and straightforward communication with microcontrollers.
  • Operating Voltage: It operates across a wide voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: This digital potentiometer functions within an extended temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Package: The MCP4019T-503E/LT comes in a compact, 6-lead SC-70 package, which is ideal for space-constrained applications.
  • Non-Volatile Memory: It includes non-volatile memory to store the wiper position, ensuring the device maintains the desired resistance setting even after power cycling.

Applications

The versatility of the MCP4019T-503E/LT enables its use in a multitude of applications. It is particularly well-suited for:

  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Portable instrumentation
  • Medical devices

Overall, the MCP4019T-503E/LT from Microchip Technology represents a blend of modern digital control and traditional variable resistance, encapsulated in a tiny, robust package. Its integration into electronic systems allows for precise control, adaptability, and an enhanced user experience.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4287 $50.0045
90+ $1.1723 $105.5070
135+ $1.1357 $153.3195
185+ $1.0990 $203.3150
240+ $1.0624 $254.9760
315+ $0.9525 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess