EN
  • EN
  • DE
  • IT

MCP41100-I/P

Part No MCP41100-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP41100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP41100-I/P-NDR, MCP41100IP
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926668-MCP41100-I/P
Ultra Librarian 3D Model Ultra Librarian MCP41100-I/P CAD Model

Description

Microchip Technology's MCP41100-I/P Digital Potentiometer

The MCP41100-I/P is a single-channel digital potentiometer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile device is a part of Microchip's MCP41XXX and MCP42XXX series of digital potentiometers that offer a range of resistance values and configurations to suit a variety of applications.

The MCP41100-I/P operates as an electronic replacement for standard mechanical potentiometers. It is controlled via a SPI interface, allowing for seamless integration into existing digital systems. This digital potentiometer comes in a standard 8-pin PDIP package, making it easy to use in both prototyping and production environments.

With a resistance value of 100 kohms, the MCP41100-I/P offers a total of 256 resistive steps, enabling fine adjustment of the resistance. The high resistance value makes it suitable for applications requiring precise voltage division and variable resistance adjustments, such as in audio applications, feedback control systems, and calibration adjustments.

Key features of the MCP41100-I/P include:

  • Single Resistor Network: The device offers a single resistor network with a wiper output that can be adjusted.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.7V to 5.5V, making it compatible with most low-voltage systems.
  • Non-volatile Memory: The wiper position of the digital potentiometer is stored in non-volatile memory, ensuring that the last position is retained even after the device is powered off.
  • High-Temperature Performance: With an operational temperature range of -40°C to +125°C, the MCP41100-I/P is designed to perform reliably in extreme conditions.
  • Low Tempco: The device features a low temperature coefficient, ensuring minimal deviation in resistance with temperature changes.

For designers and engineers looking for a reliable and precise variable resistance solution, the MCP41100-I/P from Microchip Technology is an excellent choice. Its digital nature allows for programmable control and integration with microcontrollers, while its robust design ensures performance and durability across a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6567 $85.9701
5+ $23.5135 $117.5675
8+ $22.7789 $182.2312
11+ $22.0443 $242.4873
14+ $21.3098 $298.3372
19+ $19.1049 $362.9931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess