EN
  • EN
  • DE
  • IT

MCP4141-503E/MS

Part No MCP4141-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 8MSOP  /  Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 989973-MCP4141-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4141-503E/MS CAD Model

Description

Microchip Technology MCP4141-503E/MS Digital Potentiometer

The MCP4141-503E/MS is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular device offers a compact and precise solution for adjusting and controlling resistance values in various electronic applications.

Key Features:

  • Resistance Value: The MCP4141-503E/MS has a resistance value of 50kΩ, which can be adjusted through digital signals, allowing for precise control over the resistance offered in a circuit.
  • Resolution: It features a 7-bit resolution, providing 128 resistive steps, which gives designers the ability to fine-tune resistance with high accuracy.
  • Interface: The device utilizes a Serial Peripheral Interface (SPI) which ensures easy communication with microcontrollers and other digital systems, making it highly compatible and simple to integrate into existing designs.
  • Package Type: The digital potentiometer comes in an MSOP (Micro Small Outline Package) with 8 leads, offering a space-saving solution for PCB designs where space is at a premium.
  • Single-Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it versatile for use in both low-voltage and standard applications.
  • Non-Volatile Memory: The MCP4141-503E/MS includes non-volatile memory for storing the wiper position, ensuring that the resistance setting is maintained even after power is removed.
  • Temperature Range: This digital potentiometer is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications:

The MCP4141-503E/MS is suitable for a wide range of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and tuning in industrial systems
  • Audio control for volume and tone adjustments
  • Automotive electronics for sensor adjustments

With its robust feature set and flexible design, the MCP4141-503E/MS from Microchip Technology is an ideal choice for designers looking to add reliable and precise adjustable resistance to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8857 $56.5710
65+ $1.5473 $100.5745
105+ $1.4989 $157.3845
140+ $1.4506 $203.0840
180+ $1.4022 $252.3960
240+ $1.2572 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess