EN
  • EN
  • DE

MCP4252T-503E/MF

Part No MCP4252T-503E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT 50K 2CH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 10-DFN (3x3)
Win Source Part Number 058326-MCP4252T-503E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4252T-503E/MF CAD Model

Description

Microchip Technology's MCP4252T-503E/MF Digital Potentiometer

The MCP4252T-503E/MF is a dual-channel, 7-bit (128 wiper steps) digital potentiometer designed and manufactured by Microchip Technology. This versatile component is part of Microchip's MCP42XX series of digital potentiometers that offer a digital substitute to the traditional analog potentiometer.

Key Features

  • Resistance Value: Each potentiometer channel has a resistance value of 50kΩ, providing a wide range of adjustability for various applications.
  • Interface: The device is equipped with a user-friendly SPI interface, allowing for simple communication with microcontrollers and other digital systems.
  • Channels: With two independent channels, users can control multiple circuit elements with a single chip, saving space and reducing complexity.
  • Non-Volatile Memory: The wiper settings are stored in non-volatile memory, ensuring that the last set position is retained even after power is cycled.
  • Power Supply: The MCP4252T-503E/MF operates at a single supply voltage ranging from 2.7V to 5.5V, accommodating various power requirements.
  • Package: The device comes in an 8-lead, 2x3 TDFN package, providing a compact solution for space-constrained applications.

Applications

The MCP4252T-503E/MF is suitable for a wide array of applications, including:

  • Adjustable power supplies
  • Audio/visual equipment
  • Calibration and tuning of systems
  • Automotive electronics
  • Industrial control systems

Conclusion

The MCP4252T-503E/MF from Microchip Technology is a reliable and efficient solution for applications requiring variable resistance settings. Its dual-channel design, non-volatile memory, and SPI interface make it a versatile choice for designers looking to integrate digital potentiometer functionality into their projects. With its broad operating voltage range and compact packaging, it stands as a robust option for both hobbyists and professional engineers alike.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess