EN
  • EN
  • DE

MCP4441-104E/ST

Part No MCP4441-104E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 129TP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 100k
Interface I²C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366638-MCP4441-104E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4441-104E/ST CAD Model

Description

Microchip Technology MCP4441-104E/ST Digital Potentiometer

The MCP4441-104E/ST is a versatile digital potentiometer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact digital potentiometer offers a unique combination of performance and reliability for a wide range of applications, including calibration and signal conditioning tasks in consumer electronics, industrial equipment, and automotive systems.

Key Features:

  • Resistance Value: The device features a 100kΩ resistance value, which allows for precise adjustment in various control and adjustment applications.
  • Resolution: It offers a 7-bit resolution, equating to 128 resistive taps, which enables fine-grained control over the resistance settings.
  • Interface: The MCP4441-104E/ST communicates via an I2C compatible interface, ensuring easy integration with most microcontrollers and processors.
  • Quad Channel: This digital potentiometer has four potentiometer channels, providing multiple adjustment points within a single package, which saves space and simplifies circuit design.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper positions, ensuring the last set values are retained even after power is cycled.
  • Package: The device is available in an ST package, which refers to a small TSSOP (Thin Shrink Small Outline Package) form factor, beneficial for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supply levels.
  • Extended Temperature Range: The MCP4441-104E/ST is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The MCP4441-104E/ST is ideal for applications that require precise control of voltage and current. It is commonly used in:

  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Data acquisition systems
  • Industrial control systems
  • Communication systems

With its robust feature set and Microchip's commitment to quality, the MCP4441-104E/ST is an excellent choice for designers looking to incorporate reliable digital potentiometers into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess