EN
  • EN
  • DE

MCP4532-104E/MS

Part No MCP4532-104E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100K 129TAPS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 058329-MCP4532-104E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4532-104E/MS CAD Model

Description

Product Overview: MCP4532-104E/MS from Microchip Technology

The MCP4532-104E/MS is a digital potentiometer IC produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and versatile component is designed for applications requiring variable resistance settings controlled via a digital interface. The MCP4532 series comes in a variety of resistance values and configurations, making it suitable for a wide range of applications.

The MCP4532-104E/MS model specifically features a 100kΩ resistance value with a linear taper, providing a smooth transition between resistance steps. It is a single-channel device with 7-bits (128 wiper steps) of resolution, allowing for fine adjustments to the resistance value. The device operates with a standard I²C interface, enabling easy integration into most microcontroller-based systems.

Encased in an MSOP (Micro Small Outline Package) with 10 leads, the MCP4532-104E/MS is designed for space-constrained applications. Its compact size does not compromise its performance or reliability, as it is built to withstand industrial temperature ranges from -40°C to +125°C, making it suitable for harsh environments.

The digital potentiometer can be used in a variety of applications, such as adjusting LED brightness, tuning filters, calibrating system tolerances, or setting motor controls. Its non-volatile memory ensures that the last wiper position is retained even after power-off, providing consistent performance across power cycles.

Key features of the MCP4532-104E/MS include:

  • 7-bit resolution (128 wiper steps)
  • I²C compatible serial interface
  • Non-volatile memory for wiper position
  • Single-channel, 100kΩ resistance with linear taper
  • Wide operating voltage range (2.7V to 5.5V)
  • Extended temperature range (-40°C to +125°C)
  • Compact MSOP-10 package

Overall, the MCP4532-104E/MS is a high-quality, versatile digital potentiometer that offers precise control over resistance settings, making it an excellent choice for designers looking to add reliable and adjustable resistance to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5248 $62.6240
12+ $10.2772 $123.3264
18+ $9.9561 $179.2098
24+ $9.6350 $231.2400
32+ $9.3139 $298.0448
42+ $8.3507 $350.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess