EN
  • EN
  • DE

XP161A02A1PR

Part No XP161A02A1PR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Description N-Channel Power MOS FET with low on-state resistance and ultra high-speed switching characteristics.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416236-XP161A02A1PR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP161A02A1PR CAD Model

Description

The XP161A02A1PR is a voltage detector from Torex Semiconductor Ltd, designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This ensures that sensitive electronic components, like microcontrollers and memory devices, operate reliably and avoids data corruption caused by undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: To provide a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by asserting a reset signal when the supply voltage drops below the specified minimum.
  • Battery-Powered Devices: Monitors battery voltage levels and initiates a shutdown or low-battery warning when the voltage is critically low.
  • Power Management Systems: Used in power management ICs to ensure stable and reliable voltage regulation.
  • Industrial Control Systems: Protects industrial control equipment from malfunctions caused by voltage fluctuations.

Features:

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a tight tolerance on the detection threshold.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Open-Drain Output: Provides flexible interfacing with various microcontrollers and digital logic circuits.
  • Small Package Size: Available in compact packages to save space on the circuit board.
  • Wide Operating Voltage Range: Can operate over a wide range of input voltages.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption due to low voltage conditions.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Reduced Component Count: Integrates voltage monitoring and reset functionality in a single chip.
  • Increased System Stability: Ensures stable and reliable operation of electronic systems under voltage variations.

Additional Details: The XP161A02A1PR likely has a detection voltage of 0.2A1, based on the product naming convention but confirmation from the datasheet is needed. For detailed specifications, including the precise detection threshold voltage, operating temperature range, output characteristics, and package details, consult the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess