EN
  • EN
  • DE

MCP4641-502E/ST

Part No MCP4641-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 129
Resistance (Ohms) 5k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MCP4641
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1221116-MCP4641-502E/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4641-502E/ST CAD Model

Description

The MCP4641-502E/ST is a highly integrated digital potentiometer (digipot) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of non-volatile digital potentiometers that offer a programmable resistance setting controlled through an I²C compatible interface. It is an excellent choice for applications requiring precise calibration and resistance tuning.

Key Features

  • Resistance Value: The MCP4641-502E/ST offers a maximum resistance of 5kΩ, which is suitable for a wide range of applications including calibration, signal conditioning, and low-power applications.
  • Resolution: This digital potentiometer features a resolution of 8-bits, providing 256 wiper positions for fine-tuned adjustments.
  • Interface: It is equipped with an I²C serial interface, which allows for easy integration into most microcontroller-based systems, enabling communication and control using only two wires.
  • Dual Channel: The device includes two independently controlled potentiometer channels, offering flexibility for dual adjustments in a single package.
  • Non-Volatile Memory: It incorporates non-volatile memory to retain the wiper position upon power cycling, ensuring consistent performance and settings retention.
  • Operating Voltage: The MCP4641-502E/ST operates over a wide voltage range from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: This digipot is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability under various environmental conditions.
  • Package: The device comes in a compact, 14-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The MCP4641-502E/ST digital potentiometer is suited for a variety of applications, such as:

  • Adjustable power supplies
  • Audio/visual equipment
  • Automotive electronics
  • Gain control and offset adjustment
  • Industrial control systems

With its precise control, flexibility, and robustness, the MCP4641-502E/ST is a valuable component for designers looking to add adjustable resistance capabilities to their electronic designs without compromising on performance or reliability.

You May Also Be Interested in

Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0680 $51.7000
59+ $1.6969 $100.1171
92+ $1.6438 $151.2296
126+ $1.5908 $200.4408
163+ $1.5378 $250.6614
218+ $1.3787 $300.5566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,769 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess