EN
  • EN
  • DE

NTP165N65S3H

Part No NTP165N65S3H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE / N-Channel 650 V 19A (Tc) 142W (Tc) Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 165mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id 4V @ 1.6mA
Gate Charge (Qg) (Max) @ Vgs 35 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1808 pF @ 400 V
Power Dissipation (Max) 142W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-220-3
Case / Package TO-220-3
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTP165N65S3H
Standard Package 50
Win Source Part Number 1324338-NTP165N65S3H
Ultra Librarian 3D Model Ultra Librarian NTP165N65S3H CAD Model

Description

ON Semiconductor NTP165N65S3H Power MOSFET

The ON Semiconductor NTP165N65S3H is a high-performance, 650V, N-channel Power MOSFET designed to deliver exceptional efficiency and power density for a wide array of applications. This state-of-the-art semiconductor device is part of ON Semiconductor's portfolio of energy-efficient power conversion solutions, optimized for high-speed switching applications, such as power supplies, solar inverters, and electric vehicle (EV) charging systems.

Constructed with ON Semiconductor's cutting-edge silicon technology, the NTP165N65S3H boasts an ultra-low on-resistance (R<sub>DS(on)) of just 0.165Ω, which significantly reduces conduction losses and improves overall system efficiency. This feature, coupled with a robust and fast-switching capability, ensures that the device can handle high current and power levels while maintaining a high level of performance.

With a maximum continuous drain current (I<sub>D) of 56A at 25°C, the NTP165N65S3H is capable of driving high-power applications with ease. Its high threshold voltage ensures reliable operation even under fluctuating voltage conditions, making it an ideal choice for demanding environments. The device's low total gate charge (Q<sub>g) and gate-to-drain charge (Q<sub>gd) result in reduced switching losses, further enhancing its efficiency for high-frequency applications.

The NTP165N65S3H is also designed with a rugged body diode, which provides fast and reliable reverse recovery performance. This feature is particularly beneficial in hard-switching conditions and helps to protect the device from potentially damaging voltage spikes.

Encapsulated in a TO-220 package, the NTP165N65S3H ensures excellent thermal performance and is easy to integrate into existing designs. Its lead-free and RoHS-compliant construction reflects ON Semiconductor's commitment to environmental sustainability without compromising on quality or performance.

In summary, the ON Semiconductor NTP165N65S3H Power MOSFET is a high-efficiency, robust, and reliable component that is well-suited for high-power, high-frequency applications. Its advanced features and superior performance characteristics make it an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6644 $50.6236
41+ $2.4958 $102.3278
63+ $2.4115 $151.9245
90+ $2.2429 $201.8610
116+ $2.1586 $250.3976
145+ $2.0742 $300.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess