EN
  • EN
  • DE

MCP4641T-103E/ST

Part No MCP4641T-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001087-MCP4641T-103E/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tape & Reel (TR)
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Taps 129
Resistance (Ohms) 10k
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP4641T-103E/ST CAD Model

Description

The Microchip MCP4641T-103E/ST is a compact, high-performance digital potentiometer that offers a versatile solution for applications requiring variable resistance settings. This device is part of Microchip's extensive range of digital potentiometers that are designed to replace mechanical potentiometers and trimmers with a digital, non-volatile alternative.

Key Features

  • Resistance Value: The MCP4641T-103E/ST offers a 10kΩ resistance value, which is ideal for a wide range of applications, including calibration and signal conditioning tasks.
  • Interface: It features an I²C compatible interface, allowing for easy integration into existing designs and providing a straightforward way to communicate with microcontrollers and other digital systems.
  • Resolution: This digital potentiometer has a 7-bit resolution, giving users the ability to choose from 128 wiper positions to obtain the desired resistance level.
  • Memory: The device includes non-volatile memory (EEPROM), ensuring that the last wiper position is remembered even after the device is powered off, which is crucial for maintaining system settings.
  • Package: Encased in a TSSOP-14 package, the MCP4641T-103E/ST is designed for space-constrained applications, providing a compact solution without sacrificing performance.
  • Dual Channel: It features dual potentiometer channels, which makes it suitable for applications that require two adjustable resistors, such as stereo audio equipment.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it compatible with a variety of logic levels and supply voltages, enhancing its flexibility for different system designs.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in a broad spectrum of environmental conditions.

Applications

The MCP4641T-103E/ST is suitable for various applications, including but not limited to automated adjustments to match environmental conditions, equipment calibration, contrast, brightness and volume controls, and as a part of feedback and control systems. Its digital nature allows for precise, repeatable settings that are essential in modern electronic designs.

Microchip Technology is renowned for providing high-quality, reliable semiconductor products, and the MCP4641T-103E/ST is no exception, offering designers a flexible and durable solution for their variable resistance needs.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess