EN
  • EN
  • DE

MAX8836ZEREEE

Part No MAX8836ZEREEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707015-MAX8836ZEREEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8836ZEREEE CAD Model

Description

Maxim Integrated MAX8836ZEREEE LED Driver

The MAX8836ZEREEE from Maxim Integrated is a sophisticated, high-efficiency LED driver specifically designed to meet the demands of backlight and illumination applications. Its precision and flexibility make it an ideal solution for portable devices such as smartphones, tablets, and laptops where power efficiency and space constraints are of paramount importance.

This LED driver integrates a step-up converter with a 1.2MHz fixed-frequency operation to drive white LEDs with a constant current for uniform brightness. The MAX8836ZEREEE supports a wide input voltage range from 2.6V to 5.5V, enabling it to operate efficiently with a single-cell lithium-ion battery or other standard power supplies.

The device can drive up to six LEDs in series, ensuring consistent lighting across displays and backlit keypads. Its serial pulse dimming feature offers precise brightness control, which is essential for extending battery life and providing optimal viewing in various lighting conditions. The MAX8836ZEREEE also boasts an impressive 5% accuracy in LED current regulation, which contributes to the consistent performance and color uniformity of the LEDs.

For safety and longevity, the MAX8836ZEREEE incorporates several protection features. These include overvoltage protection, which guards the device and LEDs against unexpected voltage spikes, and thermal shutdown, which prevents damage due to overheating. Additionally, the open-LED detection and short-circuit protection ensure reliable operation under abnormal conditions.

Available in a compact, 16-pin TQFN package, the MAX8836ZEREEE is designed for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for sleek, modern designs without compromising performance.

In summary, the MAX8836ZEREEE LED driver from Maxim Integrated is a high-performance, feature-rich solution that offers designers the efficiency, reliability, and precision required for advanced portable illumination applications.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4948 $59.9584
19+ $6.1492 $116.8348
30+ $5.9575 $178.7250
41+ $5.7646 $236.3486
52+ $5.5729 $289.7908
70+ $4.9965 $349.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess