EN
  • EN
  • DE
  • IT

MCP6001T-E/OT

Part No MCP6001T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O 6V Automotive 5-Pin SOT-23 T/R / IC OPAMP GP 1MHZ RRO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 023088-MCP6001T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP6001
Introduction Date May 10, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6001T-E/OT CAD Model

Description

Microchip Technology's MCP6001T-E/OT Operational Amplifier

The MCP6001T-E/OT is a single general-purpose operational amplifier (op-amp) offered by Microchip Technology, a renowned leader in the semiconductor industry. This op-amp is designed for low-power consumption and high performance, making it an ideal choice for a broad range of electronic applications.

Operating from a single supply voltage as low as 1.8V and up to 6V, the MCP6001T-E/OT provides designers with a versatile solution that is well-suited for battery-powered devices and low-voltage systems. Its rail-to-rail input and output swing capabilities ensure maximum dynamic range, which is particularly beneficial in single-supply operations.

With a quiescent current of just 100 microamperes, this op-amp is optimized for power-sensitive applications. Despite its low power consumption, it does not compromise on speed, offering a gain bandwidth product of 1 MHz. This combination of low power and high speed makes the MCP6001T-E/OT an excellent choice for portable electronics, sensor interfacing, and analog filtering tasks.

The extended temperature range from -40°C to +125°C allows the MCP6001T-E/OT to perform reliably in a variety of environmental conditions, making it suitable for industrial, automotive, and consumer applications. Its small SOT-23 package ensures a minimal footprint on the PCB, which is critical for space-constrained designs.

Additionally, the MCP6001T-E/OT features a chip select (CS) option that provides a shutdown mode, further reducing the power consumption when the op-amp is not in use. This feature is especially useful in power-budgeted designs where every microampere counts.

In summary, Microchip's MCP6001T-E/OT operational amplifier is an efficient, versatile, and reliable component that offers the perfect balance of power consumption and performance. Whether it's being used in medical devices, consumer electronics, or automotive systems, this op-amp is engineered to meet the rigorous demands of today's sophisticated electronic circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1854 $50.0580
580+ $0.1736 $100.6880
895+ $0.1678 $150.1810
1,285+ $0.1560 $200.4600
1,665+ $0.1502 $250.0830
2,080+ $0.1443 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,530 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess