EN
  • EN
  • DE

MCP6002T-I/SL

Part No MCP6002T-I/SL
Manufacturer Microchip Technology
Description 1 MHz, Low-Power Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1221131-MCP6002T-I/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6002T-I/SL CAD Model

Description

Product Overview: MCP6002T-I/SL

The MCP6002T-I/SL is a high-performance operational amplifier (op-amp) offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This dual op-amp is designed for general-purpose applications and is characterized by its low power consumption, making it an ideal choice for battery-powered devices and portable electronic applications.

Key Features

  • Supply Voltage: The MCP6002T-I/SL operates at a single supply voltage ranging from 1.8V to 6.0V, providing designers with flexibility in various circuit configurations and ensuring compatibility with a wide range of other electronic components.
  • Low Quiescent Current: With a typical quiescent current of just 100 microamperes, the MCP6002T-I/SL is optimized for low-power operations, contributing to extended battery life in portable applications.
  • Gain Bandwidth Product: It features a gain bandwidth product of 1 MHz, enabling the op-amp to handle a good balance of speed and power efficiency for moderate-speed applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.
  • Extended Temperature Range: This device can operate within an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require robust performance under harsh conditions.
  • Packaging: The MCP6002T-I/SL comes in a space-saving 8-pin SOIC package, which is ideal for compact designs where board space is at a premium.

Applications

The versatile nature of the MCP6002T-I/SL allows it to be used in a multitude of applications, including:

  • Portable instrumentation
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Consumer electronics
  • Automotive systems

In conclusion, the MCP6002T-I/SL from Microchip Technology is a reliable and efficient solution for designers looking to incorporate a dual operational amplifier into their electronic designs. Its low power consumption, wide supply voltage range, and rail-to-rail output make it a versatile choice for a broad array of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess