EN
  • EN
  • DE

MCP6004-I/ST

Part No MCP6004-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 092953-MCP6004-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6004-I/ST CAD Model

Description

MCP6004-I/ST Operational Amplifier from Microchip Technology

The MCP6004-I/ST is a quad operational amplifier (op-amp) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is part of the MCP600x family, known for its low power consumption and general-purpose utility in a wide range of electronic applications.

Key Features

  • Supply Voltage Range: The MCP6004-I/ST can operate on a single supply voltage ranging from 1.8V to 6.0V, making it versatile for both low-power and standard applications.
  • Low Quiescent Current: With a quiescent current of just 100 µA (typical) per amplifier, this op-amp is an excellent choice for battery-powered devices and energy-efficient designs.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially useful when operating at lower supply voltages.
  • Extended Temperature Range: It is designed to function over an extended temperature range, from -40°C to +125°C, suitable for industrial and automotive applications.
  • Gain Bandwidth Product: The device offers a gain bandwidth product of 1 MHz (typical), which is sufficient for low-frequency applications such as sensor interfacing, A/D convertor driving, and general-purpose amplification.

Package and Reliability

The MCP6004-I/ST comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. The TSSOP package is recognized for its reliability and robustness, ensuring stable performance across various conditions.

Applications

This operational amplifier is well-suited for a range of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Consumer Electronics
  • Automotive Electronics

The MCP6004-I/ST offers a balanced combination of performance, power efficiency, and versatility, making it a go-to choice for engineers and designers looking to optimize their analog circuit designs. With its reliable operation and Microchip's commitment to quality, this operational amplifier is an excellent component for your next electronic project.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4782 $59.1280
100+ $1.2129 $121.2900
150+ $1.1750 $176.2500
205+ $1.1371 $233.1055
265+ $1.0993 $291.3145
355+ $0.9854 $349.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,652 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess