EN
  • EN
  • DE

MCP6274T-E/SLB21

Part No MCP6274T-E/SLB21
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 317749-MCP6274T-E/SLB21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6274T-E/SLB21 CAD Model

Description

The MCP6274T-E/SLB21 is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of features that make it suitable for a wide array of applications. This particular model is part of the MCP627x family, which is known for its low power consumption and general-purpose nature.

Key Features

  • Quad Operational Amplifiers: The device includes four independent op-amps, providing flexibility for multi-channel operations or complex signal processing tasks.
  • Low Power Consumption: With a quiescent current of just 230 µA (typical), it is an excellent choice for battery-powered devices and energy-efficient designs.
  • Rail-to-Rail Input/Output: The MCP6274T-E/SLB21 can handle input signals and provide output signals that extend to both supply rails, maximizing the dynamic range in single-supply operations.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliability under varying environmental conditions.
  • Gain Bandwidth Product: The device offers a 2 MHz (typical) gain bandwidth product, allowing it to handle a wide range of frequencies for both audio and data signal processing.

Applications

The versatility of the MCP6274T-E/SLB21 makes it an ideal choice for numerous applications, including:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Signal conditioning
  • Battery-powered devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the MCP6274T-E/SLB21 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can be integrated into critical systems with confidence. The device is available in a 14-pin TSSOP package, which is suitable for space-constrained applications.

Whether you are designing a sophisticated audio system, a precision sensor interface, or a power-sensitive IoT device, the MCP6274T-E/SLB21 from Microchip Technology provides the functionality and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1141 $61.7115
35+ $3.3749 $118.1215
53+ $3.2698 $173.2994
73+ $3.1647 $231.0231
95+ $3.0584 $290.5480
127+ $2.7431 $348.3737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess