EN
  • EN
  • DE

MCP6564T-E/ST

Part No MCP6564T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP QUAD 1.8V PP 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6564T-E/STTR, MCP6564T-E/STDKR, MCP6564T-E/STCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884289-MCP6564T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6564T-E/ST CAD Model

Description

The MCP6564T-E/ST is a high-performance, quad comparator developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to operate with a single power supply over a wide range of voltages, making it suitable for a variety of applications in the consumer, automotive, and industrial markets.

Key Features

  • Low Power Consumption: The MCP6564T-E/ST is optimized for low power consumption, which is critical for battery-powered and portable applications.
  • Wide Voltage Range: It operates from a single supply voltage ranging from 1.8V to 5.5V, providing flexibility in various system designs.
  • High Speed: With a typical propagation delay of just 4.5 microseconds, this comparator is suitable for fast signal processing applications.
  • Quad Comparators: The device includes four independent voltage comparators, allowing for multiple comparisons within a single package, saving space and cost.
  • Push-Pull Output: The MCP6564T-E/ST features a push-pull output stage that does not require an external pull-up resistor and can sink and source current.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, making it ideal for harsh environments.

Applications

The versatility of the MCP6564T-E/ST allows it to be used in a wide array of applications. These include:

  • Automotive systems
  • Battery monitoring
  • Sensor interfaces
  • Window comparators
  • Level shifting applications
  • Alarm and monitoring systems

Package and Availability

The MCP6564T-E/ST comes in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The device is available for purchase from Microchip Technology and its authorized distributors, ensuring support and availability worldwide.

For designers and engineers looking for a reliable and efficient solution for their voltage comparison needs, the MCP6564T-E/ST from Microchip Technology stands out as a robust option with its combination of low power consumption, high speed, and multiple comparators in a single package.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9560 $50.2520
42+ $2.4255 $101.8710
64+ $2.3497 $150.3808
88+ $2.2739 $200.1032
114+ $2.1981 $250.5834
153+ $1.9707 $301.5171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,768 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess