EN
  • EN
  • DE

MCP6H04-E/ST

Part No MCP6H04-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad GP R-R O/P ±8V/16V Automotive 14-Pin TSSOP Tube / IC OPAMP GP 1.2MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
GBP - Gain Bandwidth Product 1.2MHz
Current - Input Bias 10pA
Voltage - Input Offset 700μV
Operating Supply Current 135μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3.5 V ~ 16 V, ±1.75 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788337-MCP6H04-E/ST
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6H04
Introduction Date March 04, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6H04-E/ST CAD Model

Description

The MCP6H04-E/ST is a quad operational amplifier (op-amp) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the MCP6H04 series and is encapsulated in a TSSOP-14 package, engineered for enhanced thermal performance and space-saving on PCBs.

Key Features

  • Extended Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Supply Voltage: It supports a wide single-supply voltage range from 2.0V to 5.5V, and a dual-supply voltage range from ±1.0V to ±2.75V, providing flexibility in various circuit designs.
  • Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, this op-amp can be used in a variety of applications requiring moderate speed.
  • Low Quiescent Current: The device boasts a low quiescent current, making it ideal for battery-powered and energy-efficient applications.
  • Rail-to-Rail Output: The MCP6H04-E/ST features rail-to-rail output swing, which maximizes the dynamic range in low voltage applications.
  • Phase Margin: It offers a phase margin of 60 degrees, which contributes to stable operation in feedback circuits.

Applications

The MCP6H04-E/ST is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Portable devices
  • Signal conditioning
  • Analog filters
  • Data acquisition systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP6H04-E/ST is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in critical applications. The device is also backed by Microchip's customer support and extensive documentation, providing engineers with the resources they need to integrate the op-amp into their designs successfully.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9168 $59.6672
10+ $12.2395 $122.3950
15+ $11.8572 $177.8580
21+ $11.4749 $240.9729
27+ $11.0926 $299.5002
35+ $9.9446 $348.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess