EN
  • EN
  • DE

MCP6H04T-E/SL

Part No MCP6H04T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 10pA
Voltage - Input Offset 700μV
Operating Supply Current 135μA
Channel Output Current 50mA
Supply Voltage - Operating 3.5 V to 16 V, ±1.75 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1075341-MCP6H04T-E/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6H04T-E/SL CAD Model

Description

Microchip MCP6H04T-E/SL Operational Amplifier

The MCP6H04T-E/SL is a quad operational amplifier (op-amp) developed by Microchip Technology, designed to offer a balance between performance and power consumption. This versatile component is suitable for a wide range of applications, including consumer electronics, industrial control systems, and medical devices.

With a supply voltage range of 2.0V to 6.0V, the MCP6H04T-E/SL is optimized for low-power operations, making it an ideal choice for battery-operated devices. The device features a typical quiescent current of just 100 µA per amplifier, which helps to extend battery life without sacrificing performance.

The MCP6H04T-E/SL boasts a gain bandwidth product of 10 kHz and a slew rate of 30 V/µs, which ensures a fast and accurate response to input signals. This makes the op-amp suitable for filter circuits, sensor interfaces, and analog-to-digital converter (ADC) buffer applications, where precise signal amplification is critical.

Additionally, this op-amp offers rail-to-rail input and output operation, which allows for a wider dynamic range in signal processing. The rail-to-rail feature enables the MCP6H04T-E/SL to operate effectively even when the input signal approaches the power supply levels, maximizing the usable signal range and improving the overall efficiency of the circuit.

The MCP6H04T-E/SL comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, denoted by the '-SL' suffix in its part number, which is well-suited for space-constrained applications. The extended temperature range of -40°C to +125°C ensures reliable operation even in harsh environmental conditions.

Microchip Technology's commitment to quality is evident in the MCP6H04T-E/SL, which is designed to meet the stringent requirements of modern electronic systems. Whether you're designing a sophisticated medical instrument or a simple consumer gadget, the MCP6H04T-E/SL provides the performance and reliability you need in an operational amplifier.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess