EN
  • EN
  • DE

MCP6S21T-I/SN

Part No MCP6S21T-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Programmable Gain Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6S21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S21T-I/SNDKR, MCP6S21T-I/SNCT, MCP6S21T-I/SN-ND, MCP6S21T-I/SNTR, MCP6S21T-I/SN-NDR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926725-MCP6S21T-I/SN
Ultra Librarian 3D Model Ultra Librarian MCP6S21T-I/SN CAD Model

Description

Product Overview: MCP6S21T-I/SN from Microchip Technology

The MCP6S21T-I/SN is a high-performance, programmable gain amplifier (PGA) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a versatile and flexible solution for applications requiring precise signal amplification, with the ability to adjust gain dynamically. It is well-suited for a variety of markets, including industrial, automotive, consumer electronics, and medical devices.

Key Features:

  • Programmable Gain: The MCP6S21T-I/SN offers eight steps of gain selection, ranging from 1 to 32, which can be easily programmed via an SPI interface. This feature allows for on-the-fly gain adjustment, making it ideal for systems that need to adapt to changing signal conditions.
  • Single Channel: As a single-channel PGA, it provides a focused solution for individual signal processing paths, ensuring precision and simplicity in design.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.5V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP6S21T-I/SN is engineered to perform reliably in harsh environments, making it suitable for industrial and automotive applications.
  • Small Package Size: Housed in an 8-pin SOIC package, this PGA is designed for compact PCB layouts, conserving valuable board space without compromising performance.

Applications:

The versatility of the MCP6S21T-I/SN allows it to be integrated into a wide array of applications. It is particularly useful in systems that require signal conditioning, such as sensor interfaces, analog-to-digital converter drivers, and audio processing. Its programmable gain feature makes it an excellent choice for applications that need to amplify low-level signals, such as in medical instrumentation and battery-powered devices.

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the MCP6S21T-I/SN is no exception. It is fabricated using advanced semiconductor processes, ensuring consistent performance and long-term reliability for critical applications. Customers can trust in the robustness and durability of this PGA as part of their electronic designs.

Overall, the MCP6S21T-I/SN is a testament to Microchip's dedication to providing innovative and adaptable solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1113 $50.6712
58+ $1.7324 $100.4792
90+ $1.6782 $151.0380
124+ $1.6241 $201.3884
160+ $1.5700 $251.2000
214+ $1.4076 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,988 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess