EN
  • EN
  • DE

MCP73114-0NSI/MF

Part No MCP73114-0NSI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201315-MCP73114-0NSI/MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Ultra Librarian 3D Model Ultra Librarian MCP73114-0NSI/MF CAD Model

Description

Microchip Technology's MCP73114-0NSI/MF: A Single-Cell Li-Ion/Li-Polymer Battery Charge Management Controller

The MCP73114-0NSI/MF is a highly integrated lithium-ion/lithium-polymer battery charge management controller from Microchip Technology, designed to provide efficient charging solutions for single-cell lithium batteries. This advanced charge controller is perfect for portable applications due to its compact size and the rich set of features it offers.

Featuring an integrated pass transistor, the MCP73114-0NSI/MF simplifies the design process by minimizing external component count and reducing the overall solution footprint. This makes it an ideal choice for space-constrained applications such as wearable devices, Bluetooth headsets, and other portable electronic gadgets.

The device operates with a programmable charge current from 130 mA to 1100 mA, allowing designers to tailor the charging profile to specific battery requirements. This flexibility ensures that the battery is charged safely and efficiently, maximizing its lifespan and performance. Moreover, the MCP73114-0NSI/MF supports a wide input voltage range, accommodating various power sources including USB ports and wall adapters.

Safety is a key aspect of battery management, and the MCP73114-0NSI/MF addresses this by incorporating several protection features. These include under-voltage lockout (UVLO), automatic charge termination upon charge completion, and temperature monitoring. The latter ensures that the battery does not overheat during the charging process, which is crucial for maintaining battery health and preventing potential safety hazards.

The charge management controller also boasts a preconditioning feature that conditions the battery at a lower charge current if it is overly discharged. This helps in reviving deeply discharged cells and contributes to the longevity of the battery. Additionally, status outputs are provided to indicate charge activity, which can be used to drive external LEDs or interface with a host microcontroller for more detailed battery monitoring.

In summary, the MCP73114-0NSI/MF from Microchip Technology is a sophisticated, single-cell Li-Ion/Li-Polymer charge management solution that offers a blend of performance, integration, and safety for a wide array of portable applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8612 $50.1956
32+ $3.1681 $101.3792
49+ $3.0691 $150.3859
68+ $2.9701 $201.9668
88+ $2.8711 $252.6568
117+ $2.5741 $301.1697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess