EN
  • EN
  • DE

MCP73213-B6SI/MF

Part No MCP73213-B6SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 2CEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name MCP73213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926732-MCP73213-B6SI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73213-B6SI/MF CAD Model

Description

Microchip Technology's MCP73213-B6SI/MF Battery Charge Management Controller

The MCP73213-B6SI/MF is a highly integrated lithium-ion/lithium-polymer battery charge management controller from Microchip Technology, designed for space-limited and cost-sensitive applications. This compact, single-cell, fully integrated charge management solution is engineered to provide safe and efficient charging operations for various consumer electronics, portable devices, and personal gadgets.

Key Features:

  • Dual-Cell Charge Management: The MCP73213-B6SI/MF supports dual-cell configurations, allowing for simultaneous management of two cells in a series, making it an ideal choice for applications requiring higher voltage outputs.
  • Integrated Safety Features: It incorporates a range of safety features, including overvoltage, undervoltage, overtemperature, and short-circuit protection, ensuring the longevity and safety of both the battery and the host device.
  • Programmable Charge Algorithm: The controller allows for a programmable charge algorithm with preconditioning, constant current, and constant voltage phases, which can be tailored to meet the specific needs of the battery chemistry and application requirements.
  • Charge Status Output: An onboard charge status output pin provides real-time feedback on the charging process, which can be used to signal to the user or host system when the battery is fully charged or if a fault condition occurs.

Applications:

  • Portable Electronic Devices
  • Bluetooth Headsets and Accessories
  • Digital Cameras and Audio Players
  • Handheld Medical and Wellness Devices
  • Small Appliances and Power Tools

The MCP73213-B6SI/MF comes in a compact 10-MSOP (EP) package, which is highly suitable for applications where board space is at a premium. Its small footprint, combined with the high level of integration, simplifies the design and reduces the overall bill of materials for product development.

With its advanced battery management features, the MCP73213-B6SI/MF from Microchip Technology represents a robust and reliable solution for designers looking to optimize the performance and safety of their battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0937 $53.2181
30+ $3.3589 $100.7670
47+ $3.2540 $152.9380
64+ $3.1490 $201.5360
83+ $3.0440 $252.6520
110+ $2.7292 $300.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,307 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess