EN
  • EN
  • DE

MCP73213T-A61I/MF

Part No MCP73213T-A61I/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Mfr Microchip Technology
Series -
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features -
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 13V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73213
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300 pcs
Win Source Part Number 1382870-MCP73213T-A61I/MF
Ultra Librarian 3D Model Ultra Librarian MCP73213T-A61I/MF CAD Model

Description

Microchip Technology's MCP73213T-A61I/MF Dual-Cell Li-Ion/Li-Polymer Battery Charge Management Controller

The MCP73213T-A61I/MF from Microchip Technology is a highly integrated dual-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Polymer) battery charge management controller. It's designed to provide reliable charging for portable devices and applications that require efficient power management. With its small footprint and advanced features, this controller is an ideal solution for space-constrained environments.

The MCP73213T-A61I/MF offers a host of features that make it a versatile choice for various applications. Its charge management is based on a constant current/constant voltage (CC/CV) algorithm, which is crucial for maximizing the life and performance of Li-Ion and Li-Polymer batteries. The device supports a maximum charge current of 1A, which can be adjusted via an external resistor, allowing designers to tailor the charge rate to specific battery requirements.

This controller also includes a range of safety features that ensure the protection of the battery during the charging process. These include over-current protection, under-voltage lockout, over-temperature protection, and automatic charge termination upon charge completion. These features not only safeguard the battery but also extend its overall lifespan by preventing conditions that could lead to battery damage.

Furthermore, the MCP73213T-A61I/MF features a preconditioning stage that conditions the battery at a lower current before entering the main charging phase, which is particularly beneficial for deeply discharged cells. It also provides status outputs that can be used to display charge status via LEDs, making it user-friendly and easy to monitor.

Designed with a temperature range of -40°C to +85°C, this charge management controller operates reliably in a wide range of environmental conditions. Its package, a 10-DFN (3x3 mm) package, is compact and suitable for portable applications such as digital cameras, Bluetooth headsets, MP3 players, and other handheld devices.

In summary, the MCP73213T-A61I/MF is a sophisticated and compact solution for dual-cell Li-Ion/Li-Polymer battery charging, offering a blend of performance, safety, and flexibility that makes it an excellent choice for modern portable electronics.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,971 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess