EN
  • EN
  • DE

MCP738282-4.2VUA

Part No MCP738282-4.2VUA
Manufacturer Microchip Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case MSOP-8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 715253-MCP738282-4.2VUA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP738282-4.2VUA CAD Model

Description

Microchip Technology's MCP73828-4.2VUA: A Reliable Lithium-Ion/Polymer Battery Charge Management Controller

The MCP73828-4.2VUA is a highly integrated linear charge management controller designed for use in space-limited and cost-sensitive applications. Manufactured by the renowned Microchip Technology, this device is specifically tailored for single-cell lithium-ion or lithium-polymer batteries. Its compact size and precision capabilities make it an ideal choice for portable electronic devices such as personal digital assistants (PDAs), cellular phones, digital cameras, and MP3 players.

This sophisticated charge management controller operates with an input voltage range from 4.5V to 6.0V, making it versatile for various USB and AC adapter power sources. The MCP73828-4.2VUA offers a fixed charge voltage regulation of 4.2V, which is well-suited for single-cell lithium-ion batteries, ensuring a full charge while maintaining battery safety and longevity.

The device provides a host of safety features that are essential for protecting the battery and the device it powers. These include automatic end-of-charge control, temperature monitoring, and under-voltage lockout. The end-of-charge control feature is particularly useful as it helps to prevent overcharging, which can significantly extend the battery's lifespan.

Additionally, the MCP73828-4.2VUA supports selectable charge currents, allowing designers to tailor the charging profile to the needs of specific applications. This flexibility ensures that the battery is charged efficiently and safely, regardless of its size or capacity.

For ease of monitoring, the device includes a status output that indicates charge cycle completion, which can be used to signal to the user or to a microcontroller that the battery is ready for use. The charge management controller also features an automatic power-down function, which reduces the power consumption when not in use, thus conserving energy and prolonging the battery's charge when the device is idle.

Overall, the MCP73828-4.2VUA from Microchip Technology represents a reliable and efficient solution for managing the charging of lithium-ion and lithium-polymer batteries in modern portable electronics. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess