EN
  • EN
  • DE

MCP73831-2ATI/OT

Part No MCP73831-2ATI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Microchip Technology
Win Source Part Number 317756-MCP73831-2ATI/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73831-2ATI/OT CAD Model

Description

Microchip Technology's MCP73831-2ATI/OT: A Compact, High-Performance Charge Management Controller

The MCP73831-2ATI/OT is a miniaturized single-cell, fully integrated Li-Ion, Li-Polymer charge management controller from the renowned manufacturer Microchip Technology. This petite powerhouse is designed for space-constrained applications and comes in a tiny SOT-23-5 package, making it an ideal solution for portable electronic devices.

With its advanced linear charge management capabilities, the MCP73831-2ATI/OT provides a highly efficient charging solution, ensuring fast and safe charging cycles for your battery-powered devices. It operates with a programmable charge current from 15 mA to 500 mA, allowing flexibility in the design of various applications. The charge voltage regulation is fixed at 4.2V, which is well-suited for single-cell lithium-ion or lithium-polymer batteries.

One of the key features of this charge management controller is its integrated pass transistor, current sense, and reverse discharge protection, which significantly reduce the number of external components required and simplify the overall design. Additionally, the MCP73831-2ATI/OT includes thermal regulation, which prevents overheating by automatically reducing charge current during high temperature conditions, thus enhancing the safety and longevity of the charging process.

The device also boasts a preconditioning function that gently revives deeply depleted cells before ramping up to the full charge current. The automatic recharge feature ensures the battery remains fully charged by initiating a new charge cycle once the battery voltage falls below a certain threshold.

Status indication is made simple with the MCP73831-2ATI/OT, as it provides an on-chip status output that can drive an external LED to signal the charge cycle progression. This allows for easy monitoring of the charging process without the need for additional components.

In summary, the MCP73831-2ATI/OT from Microchip Technology is a compact, efficient, and feature-rich charge management solution perfect for designers looking to incorporate a reliable power management system into their battery-powered applications.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess