EN
  • EN
  • DE

MCP73831-3ACI/OT

Part No MCP73831-3ACI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Microchip Technology
Win Source Part Number 317757-MCP73831-3ACI/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73831-3ACI/OT CAD Model

Description

Microchip Technology MCP73831-3ACI/OT: A Miniature Single-Cell, Fully Integrated Li-Ion/Li-Polymer Charge Management Controller

The MCP73831-3ACI/OT from Microchip Technology is a compact, high-performance solution for power management, designed specifically for charging single-cell Lithium-Ion or Lithium-Polymer batteries. This tiny integrated circuit (IC) offers a simple yet effective way to incorporate battery charging capabilities into a wide range of portable electronic devices.

This charge management controller features a constant-current/constant-voltage linear charger with thermal regulation, ensuring that battery charging is not only efficient but also safe for the battery's lifespan. The MCP73831-3ACI/OT operates with a programmable charge current of up to 500 mA, and the preset voltage regulation is fixed at 4.2V, which suits the chemistry of most single-cell Li-Ion batteries.

Designed for space-constrained applications, this IC comes in a tiny 5-pin SOT-23 package, making it ideal for portable applications such as wearable technology, Bluetooth headsets, and other small gadgets. The device also features an array of safety mechanisms, including under-voltage lockout, automatic recharge, and a charge termination timer, further ensuring the safe and reliable operation of the charging process.

The MCP73831-3ACI/OT also includes a status output that indicates the charge cycle's progress, providing a simple interface for monitoring the battery's state. This output can be used to light an LED or interface with a microcontroller for more sophisticated battery management systems.

With its simple external circuitry requirements, this IC is not only easy to implement but also reduces the overall bill of materials for the product it's integrated into. Whether you're designing a new portable product or looking to upgrade an existing one, the MCP73831-3ACI/OT from Microchip Technology offers a reliable, efficient, and space-saving solution for your battery charging needs.

For more information on this charge management controller, including detailed specifications, application notes, and support documentation, you can visit the official Microchip Technology website or contact their customer support team for personalized assistance.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,777 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess