EN
  • EN
  • DE

MCP73831T-2ATI/MC

Part No MCP73831T-2ATI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Win Source Part Number 1221216-MCP73831T-2ATI/MC
Manufacturer Homepage www.microchip.com
Family Name MCP73831-2AT
Introduction Date November 07, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73831T-2ATI/MC CAD Model

Description

MCP73831T-2ATI/MC Product Image

The MCP73831T-2ATI/MC from Microchip Technology is a highly integrated linear charge management controller designed for single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Po) batteries. This miniature and versatile charge management solution is housed in a tiny 5-TDFN package, making it an ideal choice for space-constrained applications.

This advanced charge management controller features a programmable charge current from 15mA to 500mA, allowing designers to tailor the charging capabilities to match specific battery requirements. The MCP73831T-2ATI/MC incorporates a host of safety features, including pre-conditioning of deeply discharged batteries, a constant current/constant voltage charge algorithm, and automatic charge termination.

With an impressive input voltage range of 3.75V to 6.0V, the MCP73831T-2ATI/MC can operate efficiently with a variety of power sources. Its precision voltage regulation of 4.2V (±0.5%) ensures that the battery is charged to its maximum capacity without risking overcharging, which can extend the life of the battery.

Furthermore, the device boasts a selectable charge termination by an external resistor, which provides additional flexibility. The MCP73831T-2ATI/MC also includes a status output that indicates charging activity, which can be used to drive an external LED or interface with a microcontroller for more advanced battery monitoring.

The MCP73831T-2ATI/MC is an ideal solution for a wide range of portable applications, such as Bluetooth headsets, wearable devices, smartwatches, and other compact electronic products that require efficient, safe, and reliable battery charging capabilities.

With its compact design, advanced features, and ease of integration, the MCP73831T-2ATI/MC offers a comprehensive and cost-effective charging solution for single-cell Li-Ion and Li-Po battery-powered applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3495 $53.9800
95+ $1.1073 $105.1935
140+ $1.0727 $150.1780
195+ $1.0381 $202.4295
250+ $1.0035 $250.8750
335+ $0.8997 $301.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess