EN
  • EN
  • DE

MCP73831T-3ACI/OT

Part No MCP73831T-3ACI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTL LI-ION 1CEL SOT23-5  /  Charger IC Lithium Ion/Polymer SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP73831
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73831T-3ACI/OTDKR,MCP73831T-3ACI/OTCT,MCP73831T-3ACI/OT-ND,MCP73831T-3ACI/OTTR
Standard Package 3,000
Win Source Part Number 1078229-MCP73831T-3ACI/OT
Ultra Librarian 3D Model Ultra Librarian MCP73831T-3ACI/OT CAD Model

Description

Microchip Technology's MCP73831T-3ACI/OT: A Compact, High-Performance Charge Management Controller

The MCP73831T-3ACI/OT from Microchip Technology is a miniature single-cell, fully integrated lithium-ion/lithium-polymer charge management controller. This highly efficient device is designed for space-constrained applications, making it an ideal solution for portable electronic devices. Its tiny package, the SOT-23-5, is optimized for size, which allows it to be used in compact gadget designs without compromising on performance.

At the heart of the MCP73831T-3ACI/OT's functionality is its ability to provide a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The charge voltage is factory set at 4.2V, with a tight regulation tolerance of ±0.5%, ensuring that the battery is charged accurately and safely to its maximum capacity. The charge current for this particular variant is set at 3A, which is suitable for a range of small batteries.

This charge management controller also features an array of safety measures. It includes automatic power-down, which helps conserve energy when the charge cycle is complete. Additionally, thermal regulation is built-in to prevent overheating, and a temperature range of -40°C to +85°C ensures reliable operation in a variety of environments.

The MCP73831T-3ACI/OT supports a status output that indicates the charge cycle progress through a simple external LED, providing visual feedback that can be invaluable for user interfaces. This feature can be used to display whether the device is in pre-charge, fast charge, or charge termination mode.

Designed with the end-user in mind, this charge management controller simplifies the inclusion of battery charging in a design by minimizing the need for external components. With its advanced features and high level of integration, the MCP73831T-3ACI/OT is an excellent choice for designers looking to implement a reliable and efficient power management solution in their next battery-powered project.

Overall, the MCP73831T-3ACI/OT represents Microchip Technology's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0191 $50.9550
120+ $0.8362 $100.3440
190+ $0.8100 $153.9000
260+ $0.7839 $203.8140
330+ $0.7578 $250.0740
445+ $0.6794 $302.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,256 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess