EN
  • EN
  • DE

MCP73832T

Part No MCP73832T
Manufacturer Microchip Technology
Description Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1221218-MCP73832T
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MCP73832T CAD Model

Description

Microchip Technology MCP73832T Battery Charge Controller

The MCP73832T from Microchip Technology is a highly integrated linear charge management controller designed for use in space-constrained, cost-sensitive applications. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is available in a tiny 5-TDFN thermally efficient package.

The device employs a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The constant-current phase is set with a single external resistor, making it simple to adjust the charging current for different battery capacities and sizes.

With its wide input voltage range of 3.75V to 6V, the MCP73832T is versatile and can be powered from USB ports or dedicated wall adapters. Safety features are paramount, and this controller includes overcurrent protection, thermal regulation, and safety timers for preconditioning and total charge time.

Key features of the MCP73832T include:

  • Programmable charge current up to 500mA
  • Preconditioning of deeply depleted cells
  • Automatic end-of-charge control
  • Thermal regulation for optimized charging rate
  • Under-voltage lockout (UVLO)
  • Automatic power-down when input voltage is removed
  • Status output to indicate charge progress
  • Available in a small 5-pin TDFN package

With its built-in safety features, the MCP73832T ensures safe charging under a wide range of conditions. It prevents overcharging of the lithium battery, which can extend the life of the battery and maximize the energy capacity. Moreover, the status output pin (STAT) allows for a simple interface to a microcontroller or other circuitry to monitor the state of charge.

The compact size and robustness of the MCP73832T make it an ideal choice for portable applications such as personal digital assistants (PDAs), cellular phones, digital cameras, and other small electronic devices where efficient charging is essential.

Overall, the MCP73832T is a sophisticated and reliable solution for modern portable electronics, ensuring that devices are charged quickly, safely, and efficiently.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess