EN
  • EN
  • DE

MCP73833-NVI/MF

Part No MCP73833-NVI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73833
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1320230-MCP73833-NVI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73833-NVI/MF CAD Model

Description

The MCP73833-NVI/MF is a highly integrated, linear charge management controller for Li-Ion and Li-Polymer batteries. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this product is a testament to the company's dedication to innovation and quality.

Key Features

  • Charge Management: The MCP73833-NVI/MF provides a full-featured charge management solution that is both efficient and reliable, ensuring that batteries are charged safely and effectively.
  • Voltage Regulation: This device includes an integrated voltage regulator that maintains a constant charging voltage, which is crucial for the longevity and stability of the connected battery.
  • Charge Status Indicators: Equipped with status outputs, the MCP73833-NVI/MF can signal to the user the current state of the charge process through visual indicators such as LEDs.
  • Programmable Charge Current: The charging current can be set according to the requirements of the specific battery, allowing for flexibility and optimization of the charging process.
  • Thermal Regulation: To prevent overheating, this charge controller includes a thermal regulation mechanism that reduces the charge current when the internal temperature of the chip reaches a set threshold.
  • Safety Features: The MCP73833-NVI/MF incorporates a range of safety features, including under-voltage lockout, automatic recharge, and over-temperature protection, which ensure the safety of the charging operation.

Applications

The versatility of the MCP73833-NVI/MF makes it suitable for a wide range of applications where efficient charging of Li-Ion and Li-Polymer batteries is required. This includes portable consumer electronics, such as smartphones, tablets, digital cameras, and wireless headphones, as well as medical devices, handheld instruments, and many other battery-powered devices.

Product Specifications

With a package type of 10-DFN (3x3) and an ambient temperature range of -40°C to +85°C, the MCP73833-NVI/MF is designed for robust performance in diverse environments. Its precision charge voltage regulation, programmable charge current, and status outputs make it an ideal solution for advanced battery charging applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6103 $52.2060
47+ $2.1418 $100.6646
73+ $2.0749 $151.4677
100+ $2.0080 $200.8000
129+ $1.9410 $250.3890
173+ $1.7402 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,912 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess