EN
  • EN
  • DE

MCP73833T-AMI/MF

Part No MCP73833T-AMI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number MCP73833
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715254-MCP73833T-AMI/MF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73833T-AMI/MF CAD Model

Description

The MCP73833T-AMI/MF from Microchip Technology is a highly integrated and advanced linear charge management controller designed for use in space-limited and cost-sensitive applications. Specifically tailored for portable applications, this miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is available in a 10-DFN (3x3) package, ensuring a compact footprint for your design.

This device employs a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The preconditioning feature revives deeply depleted cells, while the charge termination option ensures safety and longevity of the battery. The MCP73833T-AMI/MF also integrates a battery temperature monitor, safeguarding the battery from extreme conditions.

The charging voltage is fixed at 4.2V, and the charge current can be set externally via a resistor to suit various battery sizes and requirements. Additionally, the device offers an array of status indicators which include power-good, charge-complete, and charging-state outputs, providing real-time feedback on the charging process.

Safety features are at the forefront of this device's design, with built-in protection against overcurrent, short circuit, and thermal overload, ensuring reliable and secure operation. Another notable feature is the automatic recharge function which initiates a new charging cycle when the battery voltage falls below a certain threshold, thus maintaining the battery at full capacity.

The MCP73833T-AMI/MF operates over a broad temperature range of -40°C to +85°C, making it suitable for various environmental conditions. Its performance is optimized for efficiency, with a low dropout voltage and low quiescent current, reducing power loss and extending battery life.

In summary, the MCP73833T-AMI/MF is a versatile and reliable solution for modern, portable electronic devices requiring efficient battery charge management. Its compact design, comprehensive feature set, and robust protection mechanisms make it an ideal choice for designers looking to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3543 $54.1720
80+ $1.2686 $101.4880
125+ $1.2258 $153.2250
180+ $1.1400 $205.2000
230+ $1.0972 $252.3560
285+ $1.0543 $300.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess