EN
  • EN
  • DE
  • IT

MCP73834-FCI/MF

Part No MCP73834-FCI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Controller Li-Ion/Li-Pol 1000mA 4.2V 10-Pin DFN EP Tube / IC LI-ION/LI-POLY CTRLR 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 1075397-MCP73834-FCI/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP73834
Introduction Date September 05, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73834-FCI/MF CAD Model

Description

Microchip Technology's MCP73834-FCI/MF: Advanced Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73834-FCI/MF from Microchip Technology is a highly integrated linear charge management controller designed for single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Polymer) batteries. This advanced charge management solution is ideal for portable applications due to its compact footprint and the efficiency it offers in charging and power management.

Key Features:

  • High-Accuracy Voltage Regulation: The MCP73834-FCI/MF ensures precise voltage regulation, maintaining the optimal charging voltage for Li-Ion/Li-Polymer batteries, which is crucial for maximizing battery life and performance.
  • Programmable Charge Current: Users can set the charge current according to their specific requirements, making the MCP73834-FCI/MF a versatile solution for a wide range of battery capacities.
  • Preconditioning of Deeply Depleted Cells: The device includes a preconditioning feature that gently charges deeply discharged batteries, thus helping to extend the battery's usable life.
  • Automatic Charge Termination: The MCP73834-FCI/MF automatically terminates the charge cycle when the battery reaches full capacity, preventing overcharging and enhancing safety.
  • Status Indicators: Integrated status outputs provide real-time feedback on the charging process through LED indicators, which is essential for user interfaces.
  • Thermal Regulation: To maintain optimal operating conditions, the MCP73834-FCI/MF includes a thermal regulation mechanism that protects both the charger and battery during high-power or high-ambient temperature conditions.

Applications:

The MCP73834-FCI/MF is suitable for a broad array of portable electronic devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wireless Headsets
  • Handheld Gaming Devices
  • GPS Units

With its advanced features and reliable performance, the MCP73834-FCI/MF from Microchip Technology represents a sophisticated charging solution that ensures safe, efficient, and flexible power management for your portable electronic devices.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4001 $50.4021
51+ $1.9693 $100.4343
79+ $1.9078 $150.7162
109+ $1.8463 $201.2467
141+ $1.7847 $251.6427
188+ $1.6001 $300.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess