The MCV14A-I/SL is a quintessential component in the realm of microcontroller peripherals, designed and manufactured by the renowned Microchip Technology. This device is a part of Microchip's extensive family of 5V CMOS Quad Digital Buffers/Line Drivers with 3-state outputs. Its versatility and reliability make it an ideal choice for a broad range of applications, including signal buffering and driving buses.
Key Features
- High Voltage Types (20V Rating): This feature allows the MCV14A-I/SL to operate at higher voltages, making it suitable for various industrial applications that require a robust voltage range.
- Low Power CMOS Technology: The use of CMOS technology ensures that the device has a low power consumption, which is critical for battery-operated and power-sensitive applications.
- 3-State Outputs: These outputs provide the ability to put the output pins in a high-impedance state, which is essential for bus-oriented systems.
- Balanced Propagation Delay and Transition Times: This specification guarantees that signals propagate with consistent speed and timing, which is crucial for maintaining signal integrity in high-speed digital circuits.
Applications
The MCV14A-I/SL is a versatile component that can be used in a variety of electronic systems. It is particularly well-suited for applications such as:
- Bus-Driver Applications
- Input/Output Port Expander
- Memory Address Drivers
- Data Transmission Lines
- Control System Drivers
Product Specifications
Parameter
Value
Package Type
SOIC
Mounting Type
Surface Mount
Temperature Range
-40°C to +85°C
Pin Count
14
With its robust feature set and Microchip's reputation for quality, the MCV14A-I/SL is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.