EN
  • EN
  • DE

MDB1900ZBQY

Part No MDB1900ZBQY
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC ZERO DELAY BUFFER 72VQFN  /  PCI Express (PCIe), SATA CPU IC 133.33MHz 1 Output 72-QFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tube
PLL Yes
Main Purpose PCI Express (PCIe), SATA CPU
Input HCSL
Output HCSL
Number of Circuits 1
Frequency - Max 133.33MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number MDB1900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1224881-MDB1900ZBQY
Ultra Librarian 3D Model Ultra Librarian MDB1900ZBQY CAD Model

Description

The MDB1900ZBQY is a state-of-the-art microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic applications requiring high performance, reliability, and energy efficiency. It is a perfect fit for a wide range of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics.

Key Features

  • High-Performance CPU: At the heart of the MDB1900ZBQY is a powerful CPU core that delivers exceptional computing capabilities, ensuring smooth and efficient operation of complex algorithms and applications.
  • Advanced Peripherals: The microcontroller comes with a rich set of peripherals, including multiple communication interfaces, analog-to-digital converters, and timers, allowing for versatile connectivity and functionality.
  • Low Power Consumption: Designed with energy efficiency in mind, the MDB1900ZBQY offers various power-saving modes, making it ideal for battery-powered and energy-sensitive applications.
  • Robust Security Features: Security is a top priority for Microchip Technology, and the MDB1900ZBQY incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This microcontroller is engineered to perform reliably in harsh environments, with an operating temperature range that suits industrial and automotive demands.

Applications

The MDB1900ZBQY's versatility and robust feature set make it suitable for a broad spectrum of applications. Its high-speed processing capabilities are essential for real-time control systems, while its connectivity options make it a prime choice for IoT devices that require secure data transmission. Additionally, its low power consumption is particularly beneficial for portable and wearable technology where battery life is critical.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The MDB1900ZBQY is backed by Microchip's rigorous testing and quality assurance processes, ensuring reliability and longevity. Furthermore, customers can access Microchip's extensive support network, including technical documentation, development tools, and a community of experts for assistance in product development and deployment.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess