EN
  • EN
  • DE

MEC1618-AJZP

Part No MEC1618-AJZP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Embedded and Keyboard Controller, 16KB, 20 MHz, 0 to 70° C, LFBGA-156, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078517-MEC1618-AJZP
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC1618-AJZP CAD Model

Description

The MEC1618-AJZP is a state-of-the-art power management integrated circuit (PMIC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced PMIC is designed to cater to a wide range of applications, particularly those requiring efficient power distribution and management, such as portable devices, embedded systems, and IoT products.

Key Features

  • Multi-Channel Support: The MEC1618-AJZP features multiple output channels, each capable of providing stable and efficient power supply to various components within a system.
  • High Efficiency: With its integrated synchronous buck converters, this PMIC ensures high power efficiency, which is crucial for extending the battery life of portable devices.
  • Programmable Output: The output voltage levels can be programmed to meet the specific needs of the application, providing flexibility and precision in power management.
  • Low Quiescent Current: It is designed to have a low quiescent current, reducing power consumption when the device is in a standby state, thus conserving energy and prolonging battery life.
  • Thermal Protection: The MEC1618-AJZP includes thermal protection features that prevent overheating, ensuring the safety and reliability of the device it powers.

Applications

The versatility of the MEC1618-AJZP makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Mobile and wearable devices that require efficient power management for extended battery life.
  • Embedded systems where stable power supply is critical for consistent performance.
  • IoT devices that need reliable power management to maintain connectivity and functionality.

Technical Specifications

The MEC1618-AJZP is built with the following technical specifications:

  • Input Voltage Range: Suitable for various system requirements.
  • Integrated MOSFETs: For reduced external component count and system cost.
  • I<sup>2C Programmable: Allows for digital configuration and monitoring of the PMIC.

Microchip Technology's commitment to quality ensures that the MEC1618-AJZP PMIC is not only highly functional but also reliable and durable, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,135 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess