EN
  • EN
  • DE

LAN7801-I/9JX

Part No LAN7801-I/9JX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 3.1 TO ETHER CNTRL 64SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to Ethernet
Interface Ethernet
Standards USB 3.1
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number LAN7801
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 963357-LAN7801-I/9JX
Ultra Librarian 3D Model Ultra Librarian LAN7801-I/9JX CAD Model

Description

Microchip Technology's LAN7801-I/9JX

The LAN7801-I/9JX is a high-performance, compact, and reliable USB 3.1 Gen 1 to 10/100/1000 Ethernet controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to deliver exceptional performance for embedded and networking applications, this controller bridges USB connections to deliver fast and stable Ethernet connectivity, making it an essential component for a wide array of devices requiring network access.

Key Features:

  • High-Speed Data Transfer: With USB 3.1 Gen 1 support, the LAN7801-I/9JX offers data transfer rates up to 5 Gbps, ensuring quick and efficient data handling for network communication.
  • Enhanced Compatibility: The device supports 10/100/1000 Ethernet, which allows for automatic detection and negotiation of network speeds, guaranteeing compatibility with various Ethernet infrastructures.
  • Energy Efficient: It features energy-efficient Ethernet (EEE) which reduces power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Functionality: The controller includes features such as IPv4/IPv6 checksum offload, TCP/UDP checksum offload, and large send offload, which reduce CPU load and improve overall system performance.
  • Flexible Interface: The LAN7801-I/9JX provides a flexible and versatile solution through its high-speed USB interface, ensuring easy integration with a variety of host systems.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications:

The LAN7801-I/9JX is ideal for a broad range of applications, including:

  • Embedded Systems
  • Network Appliances
  • Docking Stations
  • USB to Ethernet Adapters
  • Industrial Automation
  • Medical Devices
  • Gaming Consoles

With its robust feature set and Microchip's commitment to quality, the LAN7801-I/9JX is a top-tier solution for any application requiring reliable USB to Ethernet connectivity.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8354 $50.5062
8+ $13.8137 $110.5096
12+ $13.3820 $160.5840
16+ $12.9503 $207.2048
20+ $12.5186 $250.3720
27+ $11.2236 $303.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,591 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess