EN
  • EN
  • DE
  • IT

MEC1705Q-C2-I/SZ

Part No MEC1705Q-C2-I/SZ
Manufacturer Microchip Technology
Catalog OEM Souring
Description Embedded Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466473-MEC1705Q-C2-I/SZ
Manufacturer Microchip Technology
Package Tray
Product Status Active
Applications Keyboard and Embedded Controller
Core Processor ARM® Cortex®-M4
Controller Series MEC170x
RAM Size 480K x 8
Interface ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI
Number of I/O 123
Voltage - Supply 1.71V ~ 3.465V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 144-WFBGA
Supplier Device Package 144-WFBGA (9x9)
Ultra Librarian 3D Model Ultra Librarian MEC1705Q-C2-I/SZ CAD Model

Description

The MEC1705Q-C2-I/SZ is a sophisticated embedded controller designed by Microchip, a leading manufacturer in the semiconductor industry. This microchip is tailored for managing the complex interactions between a computer's or device's hardware and software. It provides a versatile solution for system management, power control, and peripheral control. Embedded controllers like the MEC1705Q-C2-I/SZ play a critical role in enhancing the efficiency and performance of modern computing systems, making them indispensable in the design of laptops, desktops, and various embedded systems. This particular model is recognized for its robust feature set, including advanced power management capabilities, which help in achieving optimized energy consumption and extended battery life in portable applications. Its integration into a system contributes to improved reliability, enhanced performance, and overall system cost reduction, showcasing Microchip's commitment to delivering superior microcontroller products.

You May Also Be Interested in

Intel
H81 Chipset
Need more? Email Us
Intel
RM590E Chipset
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.1210
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
STMicroelectronics
Amplifier IC 4-Channel
Need more? Email Us
Amd
AMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Intel
Mobile QM380 Chipset
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess