EN
  • EN
  • DE

MIC1232MY-TR

Part No MIC1232MY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVI MULTIFUNC 4.75V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111486-MIC1232MY-TR
Ultra Librarian 3D Model Ultra Librarian MIC1232MY-TR CAD Model

Description

Microchip Technology MIC1232MY-TR Product Overview

The MIC1232MY-TR from Microchip Technology is a robust and high-performance microcontroller designed to cater to a wide range of applications in the modern electronics landscape. This powerful component is part of Microchip's extensive family of microcontrollers that are known for their reliability, efficiency, and versatility.

Key Features

  • Integrated Features: The MIC1232MY-TR comes with a rich set of integrated features that allow for a reduction in system complexity and an increase in overall performance. This includes on-chip peripherals that can reduce the need for external components, saving both space and cost.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is ideal for battery-powered and power-sensitive applications. Its low power modes enable extended battery life, making it an excellent choice for portable devices.
  • Robust Performance: Microchip Technology is renowned for its high-quality products, and the MIC1232MY-TR is no exception. It is designed to perform reliably in a wide range of environmental conditions, ensuring consistent operation even under challenging circumstances.
  • Programmability: This microcontroller supports various programming environments and tools, making it accessible to a broad spectrum of developers, from hobbyists to professionals. Its programmability allows for customization to fit specific application requirements.
  • Connectivity: With multiple communication interfaces, the MIC1232MY-TR can easily connect to other devices and networks, facilitating data transfer and system integration.

Applications

The versatility of the MIC1232MY-TR makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Home Technology

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the MIC1232MY-TR is backed by the company's comprehensive support and service. Customers can access a wide range of resources, including technical documentation, development tools, and a supportive community of developers, ensuring a smooth development process from concept to production.

In summary, the MIC1232MY-TR from Microchip Technology is a testament to the company's dedication to innovation, quality, and customer satisfaction. It is an excellent choice for designers looking for a reliable and efficient microcontroller to power their next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess