EN
  • EN
  • DE
  • IT

MIC2003-1.2YM5-TR

Part No MIC2003-1.2YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1.2A 5-Pin SOT-23 T/R / IC DISTRIBUTION SW 1.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 1.2A
Rds On (Typ) 70 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788440-MIC2003-1.2YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2003
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2003-1.2YM5-TR CAD Model

Description

Product Overview: MIC2003-1.2YM5-TR from Microchip Technology

The MIC2003-1.2YM5-TR from Microchip Technology is a high-performance, current-limiting power distribution switch designed for applications that require power management solutions. This device is an integral component for systems that need to control the power distribution to various subsystems while providing protection against overcurrent conditions.

Key Features

  • Current Limiting: The MIC2003-1.2YM5-TR features an accurate current limiting function that protects the power source and load from overcurrent conditions. This ensures the longevity and reliability of both the power supply and the connected devices.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device automatically turns off the output when it reaches a certain temperature threshold, preventing thermal overload and potential damage to the system.
  • Fast Response Time: The switch responds quickly to fault conditions, providing rapid protection against short circuits and excessive power draw.
  • Low Quiescent Current: Designed to be energy efficient, the MIC2003-1.2YM5-TR has a low quiescent current which minimizes power consumption when the switch is in the off state or in idle mode.
  • High-Side Switch: As a high-side switch, it allows for the controlled distribution of power from a higher voltage node, offering a more straightforward implementation in positive power rail applications.

Applications

Ideal for a variety of electronic applications, the MIC2003-1.2YM5-TR is commonly used in USB hubs, peripheral ports, and hot-swap environments. Its precise current limiting capabilities make it an excellent choice for protecting sensitive electronic components in consumer electronics, portable devices, and industrial systems.

Product Specifications

  • Package: The device is available in a compact SOT-23-5 package, which is suitable for space-constrained applications.
  • Output Voltage: It provides a fixed output voltage of 1.2V, tailored for specific use cases requiring a stable low voltage supply.
  • Availability: Supplied in tape and reel (TR) format, the MIC2003-1.2YM5-TR is ready for automated assembly processes, facilitating mass production and ensuring consistent placement on PCBs.

In summary, the MIC2003-1.2YM5-TR from Microchip Technology is a versatile and reliable power management solution that offers current limiting, thermal protection, and a low quiescent current, making it an essential component for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess