EN
  • EN
  • DE

MIC2004-1.2YM5-TR

Part No MIC2004-1.2YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1.2A 5-Pin SOT-23 T/R / IC DISTRIBUTION SW 1.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 1.2A
Rds On (Typ) 70 mOhm
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788441-MIC2004-1.2YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2004
Introduction Date August 03, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2004-1.2YM5-TR CAD Model

Description

Product Overview: MIC2004-1.2YM5-TR by Microchip Technology

The MIC2004-1.2YM5-TR from Microchip Technology is a high-performance, current-limiting power distribution switch designed for applications where precision current management is critical. This compact and efficient device is part of Microchip's MIC2004 series and comes in a convenient SOT-23-5 package, making it ideal for space-constrained applications.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications.
  • Current Limiting: The MIC2004-1.2YM5-TR provides accurate and adjustable current limiting to protect downstream components from over-current conditions.
  • Low Quiescent Current: With a low quiescent current, the device ensures minimal power loss when in operation, contributing to overall energy efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thereby enhancing system reliability.
  • Fast Transient Response: It offers a fast transient response, which is essential for maintaining stable operation during sudden load changes.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial for preventing glitches on the power line that could affect other components.
  • High Accuracy: The MIC2004-1.2YM5-TR boasts high accuracy in current limiting, ensuring precise control over the power distribution within the system.

Applications

The MIC2004-1.2YM5-TR is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is desired. Typical applications include:

  • USB hubs and peripherals
  • Portable devices
  • Hot-swap supplies
  • Power management for various consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2004-1.2YM5-TR is no exception. It is designed and manufactured to meet the high standards expected of industrial and consumer electronic products. The device is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient assembly processes for high-volume production.

With its robust feature set and Microchip's reputation for reliability, the MIC2004-1.2YM5-TR is an excellent choice for designers looking to incorporate a secure and efficient power distribution switch into their electronic systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess